Specialty Product Technologies Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10C Series are offered in single and three phase manually operated assemblies. The 10C Series units operate from 120V lines 10C Series units are rated at 2.25A for constant current... | |
| 116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 117C Series operate from 120V lines. The rated output for constant current loads is 12A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All... | |
| 21 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 21 Series is 5A for constant current loads. The 21 Series types... | |
| 216C Series operate from 240V lines. The rated output for constant current loads is 3.5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types... | |
| L2M Series are 120V, Single Phase. You have a choice of 0-140V or 0-280V output. Easy-to-read Output Voltage and Current Meters. NEMA Style Receptacle and 5-WAY Binding Post Output Connections. | |
| Q116U Series operate from 120V lines. The rated output for constant current loads is 9A. The Q116U Series can be operated at any frequency between 50 to 1500 Hz without... | |
| Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without... | |
| Q216U Series operate from 240V lines. The rated output for constant current loads is 3.5A. The Q216U Series can be operated at any frequency between 50 to 1500 Hz without... | |
| Q217U Series operate from 240V lines. The rated output for constant current loads is 5A. The Q217U Series can be operated at any frequency between 60 to 1500 Hz without... | |
| The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load... | |
| The 1256D Series are offered in single and three phase assemblies. The 1256D Series types operated from 240V lines. The rated output for constant current loads is 28A. The load... | |
| The 126 Series are offered in single and three phase assemblies. The 126 Series types operated from 120V lines. The rated output for constant current loads is 15A. The 126... | |
| The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load... | |
| The 136B Series are offered in single and three phase assemblies. The 136B Series types operated from 120V lines. The rated output for constant current loads is 22A. The 136B... | |
| The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146... | |
| The 226 Series are offered in single and three phase assemblies. The 226 Series types operated from 240V lines. The rated output for constant current loads is 7.5A. The 226... | |
| The 236B Series are offered in single and three phase assemblies. The 236B Series types operated from 240V lines. The rated output for constant current loads is 10A. The 236B... | |
| The 246 Series are offered in single and three phase assemblies. The 246 Series types operated from 240V lines. The rated output for constant current loads is 15A. The 246... | |
| The Enclosed L Series are specially designed to minimuze the possiblity of shock hazard. For maximum protection and safety, all models are equipped with a grounded NEMA cord-plug assembly, on-off... | |
| The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive... | |
| Volt-Pac® Variable Transformers provide continuously adjustable voltage to an electrical load from a fixed line voltage. Operation is based on autotransformer action in unsaturated magnetic components, so the output waveform... |