Specialty Product Technologies Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Designed for applications where a nuetral position is essential in operation. This series provides the same snap locking action of the other series of the SNAP-LOCK® switches. | |
| The EA780 switches have sliding, double break type contacts built to meet the high shock requirements outlined in MIL-S-901. The EA780 switches are available in two contact arrangements 1 N.O. | |
| The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. | |
| The versatility of the SNAP-LOCK® mechanism is gained through the use of a series uniquely designed cams. The cam and cam mechanism allow features such as bi-directional operation and generous... | |
| This series of switches were designed for sensing small, lightweight objects. Rotary units are gravity returned and have 360° toal travel either clockwise or counter-clockwise. Oscillating units are spring return... |