Specialty Product Technologies Multifunction Counter; No. Of Digits / Alpha Danaher Controls MCJR2S00

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:5; Digit Height:14.2mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:5; Digit Height:14.2mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Danaher Controls - 87F1084 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Danaher Controls
87F1084
Multifunction Counter; No. Of Digits / Alpha Danaher Controls 87F1084
MULTIFUNCTION COUNTER; No. of Digits / Alpha:5; Digit Height:14.2mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

MULTIFUNCTION COUNTER; No. of Digits / Alpha:5; Digit Height:14.2mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 87F1084
Product Name Multifunction Counter; No. Of Digits / Alpha Danaher Controls
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8826989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details