Specialty Product Technologies Datasheets for Electromechanical Timers
Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more
| Product Name | Notes |
|---|---|
| The Eagle Signal brand HK5 series time totalizer has a synchronous motor which drives a set of digit readout wheels to indicate the total time the unit is energized. The... | |
| The HG1 FLEXOPULSE Series is a repeat cycle, two circuit timer housed in the popular Cycle-Flex plug –in case. | |
| The HP5 CYCL-FLEX® series timer is a high quality, synchronous motor driven reset timer housed in the standard CYCL-FLEX® plug-in housing. | |
| The HQ4 series 48 percentage timer is an accurate, economical, enclosed percentage timer designed for use in applications where a repetitive ON time of a fixed cycle needs to be... | |
| The HQ9 offers accurate, efficient control for many industrial applications. These include motion control, electric heaters, ovens, program temperature controls, chemical feeding, and lubrication systems. | |
| The MANUFLEX® AB series timer is a manually set, synchronous motor driven timer, adjustable to a selected time range by a large, easy to read set pointer. Timer is used... | |
| The Model 191 is a push-button start, motor driven timer with cycle progress pointer, double make-double break snap action switch and is used to energize a load for a preset... | |
| The TF series timer is a low cost, manually set, synchronous motor driven timer, adjustable to a selected timer interval by a pointer knob. The TF is available in 6... | |
| The TM series TIME/MODULE® consists of a series of modules, each interlocking with the other and keyed so that they can be assembled only one way. Choosing the correct combination... |