Veeder-Root Multifunction Counter; No. Of Digits / Alpha Veeder Root V45450-2

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:10mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:10mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Veeder Root - 52F1254 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Veeder Root
52F1254
Multifunction Counter; No. Of Digits / Alpha Veeder Root 52F1254
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:10mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:10mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Fort Worth, TX, USA
Counter; Predetermining; 90 to 264 VAC;LED; 4; Screw Terminal; 50/60 Hz; NPN
70132572
Counter; Predetermining; 90 to 264 VAC;LED; 4; Screw Terminal; 50/60 Hz; NPN 70132572
V4545 Series High Visibility, 90 to 264 VAC Voltage Supply NEMA 4⁄IP65 rated front panel for use in washdown environments High speed counting upto 10kHz Large Dual-Line LED Display for Easy Preset and Count Value Viewing Scale Function Allows Display of Engineering Units (Length, Volume) High Speed Counting Up to 10 kHz Dual Input Channels for Reversible or Quadrature Counting Input Signals Accepted from a Variety of Sources: Dry Contact, PNP or NPN Sensors, Encoders Dual Preset and Batch Counting Models Provide Additional Functions Relay and Transistor Outputs Programmable for Latching or Timed Operation Reset Capability from Front Panel, Remote Input or Automatically Auxiliary 9-15 VDC Supply for Powering Input Devices Multilevel Security Prevents Unauthorized Parameter Changes NEMA 4X/IP65 Rated Front Panel for Use in Wash-Down Environments

V4545 Series High Visibility, 90 to 264 VAC Voltage Supply

  • NEMA 4⁄IP65 rated front panel for use in washdown environments
  • High speed counting upto 10kHz
  • Large Dual-Line LED Display for Easy Preset and Count Value Viewing
  • Scale Function Allows Display of Engineering Units (Length, Volume)
  • High Speed Counting Up to 10 kHz
  • Dual Input Channels for Reversible or Quadrature Counting
  • Input Signals Accepted from a Variety of Sources: Dry Contact, PNP or NPN Sensors, Encoders
  • Dual Preset and Batch Counting Models Provide Additional Functions
  • Relay and Transistor Outputs Programmable for Latching or Timed Operation
  • Reset Capability from Front Panel, Remote Input or Automatically
  • Auxiliary 9-15 VDC Supply for Powering Input Devices
  • Multilevel Security Prevents Unauthorized Parameter Changes
  • NEMA 4X/IP65 Rated Front Panel for Use in Wash-Down Environments
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number 52F1254 70132572
Product Name Multifunction Counter; No. Of Digits / Alpha Veeder Root Counter; Predetermining; 90 to 264 VAC;LED; 4; Screw Terminal; 50/60 Hz; NPN
Operating Temperature 32 to ? F (0 to ? C) 32 to ? F (0 to ? C)
Digit Height 0.3937 inches (10 mm) 0.2756 inches (7 mm)
Signal Input Type Voltage
Display Type LED
Number of Digits 8
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8619854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 7
Digit Height 0.1024 inches (2.6 mm)
View Details