DUAL PRESET COUNTER/W 2ND RELAY
1⁄8 DIN panel meters feature the ability to change display color when the monitored data exceed a preset limit, providing operators with instant visual alert to changes in application status. Large, super-bright 5-digit 0.71" LED display can also be set to a constant red or green color. Count and rate models can accept input frequency to 10 kHz. Elapsed timer models operate in formats of seconds, minutes, hours, minutes-seconds, or hour-minutes. Fully programmable feature set accommodates a wide range of applications. Power Source: 90 to 246 VAC, 50/60 Hz.
TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:C628 Series RoHS Compliant: NA
| Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters |
| Product Number | C628-81000 | 70132575 | 48F2131 |
| Product Name | VR Electronic Predetermining | Counter; 90 to 264 VAC; NPN; LED; 5; Screw Terminal; 50/60 Hz; Panel Mount | Totalizing Counter; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) | 32 to ? F (0 to ? C) | |
| Setting Accuracy | 0.2500 ±% | ||
| Display Type | LED | ||
| Number of Digits | 4 | ||
| Digit Height | 0.3937 inches (10 mm) | 0.7087 inches (18 mm) |