Specialty Product Technologies Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| 5DP DC Contactors 5DP Definite Purpose DC Contactors are designed for DC adjustable speed drive circuits using silicon controlled rectifier switching and other controls where a combination of normally open... | |
| A higher reliability and longer life, electrically controlled switch used for switching high current electrical circuits. Used to control electric motors, lighting, heating, capacitor banks, thermal evaporators, and other electrical... | |
| Joslyn Clark CV contactors are compact in size to offer a solution to customers looking for an alternative to air break contactor for extended operating life in rugged applications. Joslyn... | |
| Joslyn Clark offers AC contactor products that conform to NEMA standards. These NEMA contactor solutions come in two frame sizes: NEMA size 00-2 NEMA size 3-4 Joslyn Clark NEMA contactor... | |
| The 300 Amp, 1140 Volt Vacuum Contactor is for industries in which space is critical. This rugged contactor can be mounted in any plane and is front accessible. It also... | |
| The Joslyn Clark USAVAC Medium Voltage Contactors are ideal for applications for 2300V to 7200V. Current ratings of 200, 400 and 600 ampere, and motor ratings up to 7000 Hp... |