A very compact tachometer available standard with choice of LCD or LED display. Choose from self-powered models containing a 7 year lithium battery, or from models accepting an external 12 - 24 VDC power supply. Externally powered units utilize a nonvolatile RAM to retain data during absence of power.
| Specialty Product Technologies | |
|---|---|
| Product Category | Digital Counters |
| Product Number | C342 Series |
| Product Name | 1/32 DIN LCD and LED Counter |
| Direction | Bi-directional Counter |
| Functions | Count Totalizer; Ratemeters (Tachometers); Time Totalizer |
| Reset | Remote; Manual |
| Display Type | LED; LCD |
| Number of Digits | 6 to 8 |