The Multifunction Counter, part number 04F804, features a five-digit display with a digit height of 14.22 mm. It operates within a supply voltage range of 190VAC to 260VAC and is designed for panel mounting with a cutout height of 45.21 mm and width of 90.42 mm. The device is suitable for use in environments with operating temperatures ranging from 0°C to 50°C. It is compliant with RoHS standards. This product is ideal for applications requiring precise counting and measurement capabilities in industrial settings.
MULTIFUNCTION COUNTER; No. of Digits / Alpha:5; Digit Height:14.22mm; Supply Voltage Min:190VAC; Supply Voltage Max:260VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.42mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 04F804 |
| Product Name | Multifunction Counter; No. Of Digits / Alpha Danaher Controls |
| Operating Temperature | 32 to ? F (0 to ? C) |