Specialty Product Technologies Datasheets for Mechanical Counters
Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power.
Mechanical Counters: Learn more
| Product Name | Notes |
|---|---|
| A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction. | |
| Available in three popular geared ratios, the Series 7434 is typically used with measuring wheels to totalize feet, yards, 1/8 yards, or meters. | |
| Bold 5-figure display and smooth rotary reset highlight this series of industrial grade totalizers. Other features include long-life bearings a 0.25 inch (6.35 mm) shaft, permitting use of our measuring... | |
| Exacting design specifications and manufacturing standards make this high speed totalizer appropriate for continuous operation at rates to 6000 counts per minute. | |
| The Series 1953 is designed and manufactured to provide years of trouble-free service in the most rigorous industrial applications. Available in several geared ratios, the Series 1953 is especially well... | |
| The universally popular Hand Tally from Veeder-Root. Solid, accurate, reliable – its high impact, corrosion resistant construction is designed to outlast low quality imitations many times over. | |
| The Visicounter 1667 and 1669 Series mechanical counters are very popular, rugged, industrial strength counters available in ratchet drive and gear drive models. They feature 6 large easy to read... | |
| These small case counters are available with ratchet drive (7272 series) or revolution drive (7287 series) models. They feature rugged construction, five digit easy to read display and quick knob... | |
| Well-defined ¾ inch high numbers for clear reading. Built for rugged use. Used for Machine tools, Textile, Machinery, and Production machines. |