Specialty Product Technologies Counter; Electronic Predetermining; 95 to 130 VAC; Panel Mount SQC2200U

Description
The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal. Power Supply: 85 to 250 VAC, 50/60 Hz, 6 VA max. 10 to 26 VDC, 0.4 A max. Output: Relay Output; Form C, 5 Amp resistive at 24 VDC or 120 VAC, 3 Amp resistive at 240 VAC; 1⁄8 H.P. at 120/240 VAC. Output Time: 0.01 to 99.99 seconds momentary or latch. Reset: Pushbutton; selectable enable, remote or automatic. Accessory Power: 12 VDC ±25%, 100 mA maximum. Operating Temperature: +32°F to +112°F (0°C to +50°C).
Description
The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal. Power Supply: 85 to 250 VAC, 50/60 Hz, 6 VA max. 10 to 26 VDC, 0.4 A max. Output: Relay Output; Form C, 5 Amp resistive at 24 VDC or 120 VAC, 3 Amp resistive at 240 VAC; 1⁄8 H.P. at 120/240 VAC. Output Time: 0.01 to 99.99 seconds momentary or latch. Reset: Pushbutton; selectable enable, remote or automatic. Accessory Power: 12 VDC ±25%, 100 mA maximum. Operating Temperature: +32°F to +112°F (0°C to +50°C).

Suppliers

Company
Product
Description
Supplier Links
Counter; Electronic Predetermining; 95 to 130 VAC; Panel Mount - 70132595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Electronic Predetermining; 95 to 130 VAC; Panel Mount
70132595
Counter; Electronic Predetermining; 95 to 130 VAC; Panel Mount 70132595
The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal. Power Supply: 85 to 250 VAC, 50/60 Hz, 6 VA max. 10 to 26 VDC, 0.4 A max. Output: Relay Output; Form C, 5 Amp resistive at 24 VDC or 120 VAC, 3 Amp resistive at 240 VAC; 1⁄8 H.P. at 120/240 VAC. Output Time: 0.01 to 99.99 seconds momentary or latch. Reset: Pushbutton; selectable enable, remote or automatic. Accessory Power: 12 VDC ±25%, 100 mA maximum. Operating Temperature: +32°F to +112°F (0°C to +50°C).

The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal. Power Supply: 85 to 250 VAC, 50/60 Hz, 6 VA max. 10 to 26 VDC, 0.4 A max. Output: Relay Output; Form C, 5 Amp resistive at 24 VDC or 120 VAC, 3 Amp resistive at 240 VAC; 1⁄8 H.P. at 120/240 VAC. Output Time: 0.01 to 99.99 seconds momentary or latch. Reset: Pushbutton; selectable enable, remote or automatic. Accessory Power: 12 VDC ±25%, 100 mA maximum. Operating Temperature: +32°F to +112°F (0°C to +50°C).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70132595
Product Name Counter; Electronic Predetermining; 95 to 130 VAC; Panel Mount
Functions Count Totalizer; Preset
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 7350197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Mechanical
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details