Specialty Product Technologies Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10C Series are offered in single and three phase manually operated assemblies. The 10C Series units operate from 120V lines 10C Series units are rated at 2.25A for constant current... | |
| 116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 117C Series operate from 120V lines. The rated output for constant current loads is 12A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All... | |
| 21 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 21 Series is 5A for constant current loads. The 21 Series types... | |
| 216C Series operate from 240V lines. The rated output for constant current loads is 3.5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a... | |
| 22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types... | |
| L2M Series are 120V, Single Phase. You have a choice of 0-140V or 0-280V output. Easy-to-read Output Voltage and Current Meters. NEMA Style Receptacle and 5-WAY Binding Post Output Connections. | |
| Q116U Series operate from 120V lines. The rated output for constant current loads is 9A. The Q116U Series can be operated at any frequency between 50 to 1500 Hz without... | |
| Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without... | |
| Q216U Series operate from 240V lines. The rated output for constant current loads is 3.5A. The Q216U Series can be operated at any frequency between 50 to 1500 Hz without... | |
| Q217U Series operate from 240V lines. The rated output for constant current loads is 5A. The Q217U Series can be operated at any frequency between 60 to 1500 Hz without... | |
| The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load... | |
| The 1256D Series are offered in single and three phase assemblies. The 1256D Series types operated from 240V lines. The rated output for constant current loads is 28A. The load... | |
| The 126 Series are offered in single and three phase assemblies. The 126 Series types operated from 120V lines. The rated output for constant current loads is 15A. The 126... | |
| The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load... | |
| The 136B Series are offered in single and three phase assemblies. The 136B Series types operated from 120V lines. The rated output for constant current loads is 22A. The 136B... | |
| The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146... | |
| The 226 Series are offered in single and three phase assemblies. The 226 Series types operated from 240V lines. The rated output for constant current loads is 7.5A. The 226... | |
| The 236B Series are offered in single and three phase assemblies. The 236B Series types operated from 240V lines. The rated output for constant current loads is 10A. The 236B... | |
| The 246 Series are offered in single and three phase assemblies. The 246 Series types operated from 240V lines. The rated output for constant current loads is 15A. The 246... | |
| The Enclosed L Series are specially designed to minimuze the possiblity of shock hazard. For maximum protection and safety, all models are equipped with a grounded NEMA cord-plug assembly, on-off... | |
| The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive... | |
| Volt-Pac® Variable Transformers provide continuously adjustable voltage to an electrical load from a fixed line voltage. Operation is based on autotransformer action in unsaturated magnetic components, so the output waveform... |