Eagle Signal Controls Totalizing Counter; No. Of Digits / Alpha Eagle Signal A103-001

Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:12mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:12mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Eagle Signal - 52F1233 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Eagle Signal
52F1233
Totalizing Counter; No. Of Digits / Alpha Eagle Signal 52F1233
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:12mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:12mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA

Supplier's Site Datasheet
Counter; Add/Subtract; 10 to 28 VDC; Contact; LCD; 8; 0 to 99999999; 30 Hz - 70132851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Add/Subtract; 10 to 28 VDC; Contact; LCD; 8; 0 to 99999999; 30 Hz
70132851
Counter; Add/Subtract; 10 to 28 VDC; Contact; LCD; 8; 0 to 99999999; 30 Hz 70132851
Counter, Add⁄Subtract Totalizer The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt lithium battery eliminates need for external power. Accepts input signals from dry contact, PNP or NPN sensors and encoders. High and low speed count inputs. Reset on front panel or remotely. Fits 68 × 33 mm cut-out. Order quick-attach option modules separately on this page. Front panel rated NEMA 4/IP65. The 8 digit supertwist LCD display provides easy viewing at a glance. For conditions where ambient light is poor, the display can be backlit by connecting an external DC (10 to 28 V) power supply. A single unit can accept NPN & dry contact inputs for low

Counter, Add⁄Subtract Totalizer
The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt lithium battery eliminates need for external power. Accepts input signals from dry contact, PNP or NPN sensors and encoders. High and low speed count inputs. Reset on front panel or remotely. Fits 68 × 33 mm cut-out. Order quick-attach option modules separately on this page. Front panel rated NEMA 4/IP65.
The 8 digit supertwist LCD display provides easy viewing at a glance. For conditions where ambient light is poor, the display can be backlit by connecting an external DC (10 to 28 V) power supply. A single unit can accept NPN & dry contact inputs for low

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number 52F1233 70132851
Product Name Totalizing Counter; No. Of Digits / Alpha Eagle Signal Counter; Add/Subtract; 10 to 28 VDC; Contact; LCD; 8; 0 to 99999999; 30 Hz
Operating Temperature 32 to 131 F (0 to 55 C)
Digit Height 0.4724 inches (12 mm) 0.4724 inches (12 mm)
Functions Count Totalizer
Minimum Time Setting 0.0 seconds
Maximum Time Setting 1.00E8 hours
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-22 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details