Specialty Product Technologies Totalizer, C628 Series

Description
The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when monitoring item or piece counting, length measurement, or other critical values, the C628 provides operators with an instant visual alert to changes in the application's status. AWESOME 0.71 ” high digit LED display (27% larger than other 1/8 DIN units) Programmable color change display based on an event Programmable help function and secondary legend display Choice of NPN or PNP primary input Filter speed settable for 20, 200, or 10,000 Hz Front panel reset enable and preset lockout Optional RS-485 plug in card CE approved, UL, CUL recognized The bidirectional C628 totalizer provides count/direction operation and A+B or A-B operation, as well as a phased input from an encoder (quadrature). The front panel is rated NEMA 4X/IEC IP65 for use in washdown or dusty environments. Part Numbers: C628-10000, C628-10002, C628-10050, C628-10052
Description
The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when monitoring item or piece counting, length measurement, or other critical values, the C628 provides operators with an instant visual alert to changes in the application's status. AWESOME 0.71 ” high digit LED display (27% larger than other 1/8 DIN units) Programmable color change display based on an event Programmable help function and secondary legend display Choice of NPN or PNP primary input Filter speed settable for 20, 200, or 10,000 Hz Front panel reset enable and preset lockout Optional RS-485 plug in card CE approved, UL, CUL recognized The bidirectional C628 totalizer provides count/direction operation and A+B or A-B operation, as well as a phased input from an encoder (quadrature). The front panel is rated NEMA 4X/IEC IP65 for use in washdown or dusty environments. Part Numbers: C628-10000, C628-10002, C628-10050, C628-10052

Suppliers

Company
Product
Description
Supplier Links
Totalizer, C628 Series -  - Specialty Product Technologies
Elizabethtown, NC, USA
Totalizer, C628 Series
Totalizer, C628 Series
The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when monitoring item or piece counting, length measurement, or other critical values, the C628 provides operators with an instant visual alert to changes in the application's status. AWESOME 0.71 ” high digit LED display (27% larger than other 1/8 DIN units) Programmable color change display based on an event Programmable help function and secondary legend display Choice of NPN or PNP primary input Filter speed settable for 20, 200, or 10,000 Hz Front panel reset enable and preset lockout Optional RS-485 plug in card CE approved, UL, CUL recognized The bidirectional C628 totalizer provides count/direction operation and A+B or A-B operation, as well as a phased input from an encoder (quadrature). The front panel is rated NEMA 4X/IEC IP65 for use in washdown or dusty environments. Part Numbers: C628-10000, C628-10002, C628-10050, C628-10052

The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when monitoring item or piece counting, length measurement, or other critical values, the C628 provides operators with an instant visual alert to changes in the application's status.

  • AWESOME 0.71 ” high digit LED display (27% larger than other 1/8 DIN units)
  • Programmable color change display based on an event
  • Programmable help function and secondary legend display
  • Choice of NPN or PNP primary input
  • Filter speed settable for 20, 200, or 10,000 Hz
  • Front panel reset enable and preset lockout
  • Optional RS-485 plug in card
  • CE approved, UL, CUL recognized

The bidirectional C628 totalizer provides count/direction operation and A+B or A-B operation, as well as a phased input from an encoder (quadrature). The front panel is rated NEMA 4X/IEC IP65 for use in washdown or dusty environments.

Part Numbers: C628-10000, C628-10002, C628-10050, C628-10052

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Digital Counters
Product Name Totalizer, C628 Series
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details