Veeder-Root Multifunction Counter, 6Digit, 115Vac; No. Of Digits / Alpha Veeder Root C346-0411

Description
MULTIFUNCTION COUNTER, 6DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: NA
Datasheet
Description
MULTIFUNCTION COUNTER, 6DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter, 6Digit, 115Vac; No. Of Digits / Alpha Veeder Root - 16F4072 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter, 6Digit, 115Vac; No. Of Digits / Alpha Veeder Root
16F4072
Multifunction Counter, 6Digit, 115Vac; No. Of Digits / Alpha Veeder Root 16F4072
MULTIFUNCTION COUNTER, 6DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: NA

MULTIFUNCTION COUNTER, 6DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: NA

Supplier's Site Datasheet
Counter; Screw; 0 to 50 degC - 70132865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Screw; 0 to 50 degC
70132865
Counter; Screw; 0 to 50 degC 70132865
C346 Series Full-Feature LCD and LED Counters Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz. Choice of LED or LCD display to meet any viewing requirement. Button per digit setting and direct access keys simplify setup nad operation.

C346 Series Full-Feature LCD and LED Counters
Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.
Choice of LED or LCD display to meet any viewing requirement. Button per digit setting and direct access keys simplify setup nad operation.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number 16F4072 70132865
Product Name Multifunction Counter, 6Digit, 115Vac; No. Of Digits / Alpha Veeder Root Counter; Screw; 0 to 50 degC
Operating Temperature 32 to ? F (0 to ? C) 32 to ? F (0 to ? C)
Digit Height 0.3543 inches (9 mm) 0.3543 inches (9 mm)
Signal Input Type Voltage
Display Type LCD
Number of Digits 7
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details