C346 Series Full-Feature LCD and LED Counters
Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.
Choice of LED or LCD display to meet any viewing requirement. Button per digit setting and direct access keys simplify setup nad operation.
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Counters | Digital Counters |
| Product Number | 70132867 | 16F4074 |
| Product Name | Counter; Screw; 0 to 50 degC | Multifunction Counter; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) | 32 to ? F (0 to ? C) |
| Display Type | LED | |
| Number of Digits | 6 | |
| Digit Height | 0.2992 inches (7.6 mm) | 0.2992 inches (7.6 mm) |
| Power Supply | AC |