Specialty Product Technologies Datasheets for Linear Solenoids
Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action.
Linear Solenoids: Learn more
| Product Name | Notes |
|---|---|
| The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for... | |
| The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke... | |
| The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1... | |
| The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10°C to 30°C with occassional excursions to 40°C. They are avilable... |