PRESET COUNTER, 3 VDC, LCD, SCREW-TERMINAL, 8 DIGITS. FREE 2 YEAR RADWELL WARRANTY
A103 Preset Counter, Large Display with Backlighting
The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt lithium battery eliminates need for external power. Accepts input signals from dry contact, PNP or NPN sensors and encoders. High and low speed count inputs. Reset on front panel or remotely. Fits 68 × 33 mm cut-out. Order quick-attach option modules separately on this page. Front panel rated NEMA 4/IP65.
The A103 Preset Counters are amazingly compact in size with a full complement of popular features. In addition to the preset counter models shown here, the A103 Series also includes matching indicators for count-totalizing, timing, and rate⁄speed metering
Preset Counter
TOTALIZING COUNTER; No. of Digits / Alpha:7; Digit Height:12mm; Supply Voltage Min:10V; Supply Voltage Max:28V; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA
| Radwell International | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters | Digital Counters | Digital Counters |
| Product Number | 622729 | 70132853 | A103-007 | 52F1239 |
| Product Name | Timer/Counter | Counter; Preset; 10 to 20 VDC; SSR Relay; LCD; 7; 0 to 9999999; Screw Terminal | VR Electronic Predetermining | Totalizing Counter; No. Of Digits / Alpha Eagle Signal |
| Operating Temperature | 32 to ? F (0 to ? C) | 32 to 131 F (0 to 55 C) | ||
| Functions | Preset | |||
| Minimum Time Setting | 0.0 seconds | |||
| Maximum Time Setting | 1.00E7 hours | |||
| All Time Ranges | 0 to 9999999 |