Veeder-Root Totalizing Up Counter, 8-Digit LCD, Lithium Powered, NPN/PNP Singaling C342-0464

Description
DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.
Datasheet
Description
DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, NPN/PNP Singaling - 70132577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, NPN/PNP Singaling
70132577
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, NPN/PNP Singaling 70132577
DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

Supplier's Site
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 48F2149 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
48F2149
Totalizing Counter; No. Of Digits / Alpha Veeder Root 48F2149
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 70132577 48F2149
Product Name Totalizing Up Counter, 8-Digit LCD, Lithium Powered, NPN/PNP Singaling Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to ? F (-10 to ? C) 14 to 122 F (-10 to 50 C)
Functions Count Totalizer
Display Type LCD
Number of Digits 5
Digit Height 0.2756 inches (7 mm) 0.2756 inches (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 2080345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details