Timer/Counter, 120VAC, 10A Relay
The CX200 is a microprocessor based timer/counter housed in a standard 15 terminal CYCL-FLEX® plug-in case. Time or count operation, time range, and standard or reverse start operation is selected by 7 miniature rocker switches located inside the unit housing. Time or count setpoints are entered into the unit using a sealed membrane keypad on the front of the unit. Each digit in the setpoint is individually increased or decreased by pressing the appropriate keypad switch.
Features:
DIGITAL PANEL TIMER/COUNTER; Product Range:CX200 Series; Timer Functions:Programmab
DISCONTINUED BY MANUFACTURER, TIMER, CX200 CYCL-FLEX SERIES, MICROPROCESSOR BASED, SOLID STATE TIMER/COUNTER, LCD, PANEL MOUNTING, 10 AMP RELAY OUTPUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Digital Timers | Digital Timers |
| Product Number | CX202A6 | 70132640 | 01B2134 | 615918 |
| Product Name | EGLE Multifunction Counter/Timers | TIMER/COUNTER, EAGLE SIGNAL, ELECTRONICRESET, LCD, 120V, CYCL-FLEX PANEL MT | Digital Panel Timer/counter; Product Range Veeder Root | Timer/Counter |
| Instrument Type | Counter; Timer | Counter; Timer | Timer | Counter; Timer |
| Technology | Electronic | Electronic | Electronic | Electronic |
| Setting Accuracy | 0.1000 ±% | |||
| Display Type | LCD | |||
| Number of Digits | 5 |