Veeder-Root Counter,Preset Counter,115 Vac,Lcd/DualPreset C346-0421

Description
Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.
Datasheet
Description
Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter,Preset Counter,115 Vac,Lcd/DualPreset - 70132866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter,Preset Counter,115 Vac,Lcd/DualPreset
70132866
Counter,Preset Counter,115 Vac,Lcd/DualPreset 70132866
Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.

Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most preset counting applications. Size: 1⁄16 DIN (48 mm × 48 mm). Display: Six-digit, LED or LCD. Power: 120 VAC standard, optional 240 VAC, 24 VDC. Preset Levels: 1 or 2, 5 amp relay and NPN transistor per output. Input Scaling: X0.001 to 9.999. Input: Sinking, sourcing, contact closure, add/subtract, add/add and quadrature. Max. Count Speed: 5 kHz.

Supplier's Site
Multifunction Counter; No. Of Digits / Alpha Veeder Root - 16F4073 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Veeder Root
16F4073
Multifunction Counter; No. Of Digits / Alpha Veeder Root 16F4073
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 70132866 16F4073
Product Name Counter,Preset Counter,115 Vac,Lcd/DualPreset Multifunction Counter; No. Of Digits / Alpha Veeder Root
Display Type LCD
Number of Digits 6
Digit Height 0.3543 inches (9 mm) 0.3543 inches (9 mm)
Power Supply AC
Length (Depth) 3.66 to 93 inch (93 to 2362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details