Veeder-Root Counter, Color Change, Bidirectional Preset C628-10000

Description
1⁄8 DIN panel meters feature the ability to change display color when the monitored data exceed a preset limit, providing operators with instant visual alert to changes in application status. Large, super-bright 5-digit 0.71" LED display can also be set to a constant red or green color. Count and rate models can accept input frequency to 10 kHz. Elapsed timer models operate in formats of seconds, minutes, hours, minutes-seconds, or hour-minutes. Fully programmable feature set accommodates a wide range of applications. Power Source: 90 to 246 VAC, 50/60 Hz.
Datasheet
Description
1⁄8 DIN panel meters feature the ability to change display color when the monitored data exceed a preset limit, providing operators with instant visual alert to changes in application status. Large, super-bright 5-digit 0.71" LED display can also be set to a constant red or green color. Count and rate models can accept input frequency to 10 kHz. Elapsed timer models operate in formats of seconds, minutes, hours, minutes-seconds, or hour-minutes. Fully programmable feature set accommodates a wide range of applications. Power Source: 90 to 246 VAC, 50/60 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Color Change, Bidirectional Preset - 70132574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, Color Change, Bidirectional Preset
70132574
Counter, Color Change, Bidirectional Preset 70132574
1⁄8 DIN panel meters feature the ability to change display color when the monitored data exceed a preset limit, providing operators with instant visual alert to changes in application status. Large, super-bright 5-digit 0.71" LED display can also be set to a constant red or green color. Count and rate models can accept input frequency to 10 kHz. Elapsed timer models operate in formats of seconds, minutes, hours, minutes-seconds, or hour-minutes. Fully programmable feature set accommodates a wide range of applications. Power Source: 90 to 246 VAC, 50/60 Hz.

1⁄8 DIN panel meters feature the ability to change display color when the monitored data exceed a preset limit, providing operators with instant visual alert to changes in application status. Large, super-bright 5-digit 0.71" LED display can also be set to a constant red or green color. Count and rate models can accept input frequency to 10 kHz. Elapsed timer models operate in formats of seconds, minutes, hours, minutes-seconds, or hour-minutes. Fully programmable feature set accommodates a wide range of applications. Power Source: 90 to 246 VAC, 50/60 Hz.

Supplier's Site
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 48F2129 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
48F2129
Totalizing Counter; No. Of Digits / Alpha Veeder Root 48F2129
TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:C628 Series RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:C628 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 70132574 48F2129
Product Name Counter, Color Change, Bidirectional Preset Totalizing Counter; No. Of Digits / Alpha Veeder Root
Display Type LED
Number of Digits 4
Digit Height 0.3937 inches (10 mm) 0.7087 inches (18 mm)
Power Supply AC
Length (Depth) 4.33 to 110 inch (110 to 2794 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details