The DZ100 is a solid state counter which uses CMOS integrated circuits for the counting function. Counter output action occurs when the count total, indicated by front mounted thumbwheel switches, is reached.
Features:
TOTALIZING COUNTER; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:120V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:60°C; Product Range:- RoHS Compliant: No
DISCONTINUED BY MANUFACTURER, ELECTRONIC RESET COUNTER,1/8 DIN MOUNTING, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | 70132652 | 01B2330 | 612110 |
| Product Name | COUNTER, EAGLE SIGNAL, ELECTRONIC RESET, 1/8 DIN MTG, 120VAC | Totalizing Counter; No. Of Digits / Alpha Veeder Root | Timer/Counter |
| Setting Accuracy | 100 ±% | ||
| Number of Digits | 2 | ||
| Sensor & Specialized Inputs | Signal Power | ||
| Power Supply | AC |