Lion Precision Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see... | |
| ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators... | |
| The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators... | |
| The CPL230 is new precision capacitive displacement sensor system from Lion Precision featuring up to six sensors in a small space. Its performance approaches that of top-of-the-line systems but costs... | |
| The LRD2100 is the original clear label sensor introduced in 1995. This capacitive label sensor uses a differential sensor configuration for the ultimate in speed, accuracy, and thermal stability. You... | |
| The LRD6300 is the highest performing clear label sensor currently on the market. Its registration accuracy, speed, versatility (including clear labels), and easy to understand graphic setup indicator make it... | |
| Ultrasonic is the latest in clear label sensor technology. For the ultimate in ease of use, this sensor features pushbutton adjustments and a clear, easy to understand display. Operators can... |