Light in Motion LLC Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Description The QCK6 product consists of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a metal housing. The package is designed for surface mount applications... | |
| Logic Output Interrupter Switch Description: The H22L Series are slotted switches designed for multipurpose non contact sensing. The consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in... | |
| Logic Output Interrupter Switch Description The H21L series are slotted switches designed for multipurpose non contact sensing. The consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in... | |
| Optical Logic Output Interrupter Switch Description: The QVE00112 is a slotted optical switch designed for multipurpose non contact sensing. It consists of a GaAs LED and silicon LOGIC OUTPUT sensor... | |
| Optical Logic Output Interrupter Switch Description: The QVE00120 is a slotted optical switch designed for multipurpose non contact sensing. It consists of a GaAs LED and a silicon LOGIC OUTPUT... | |
| Photdarlington Optical Interrupter Switch Description: The H21BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is... | |
| Photodarlington Optical Interrupter Switch Description: The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is... | |
| Phototransistor Optical Interrupter Switch Description: The H22AX products consist of a infrared light emitting diode coupled to an NPN silicon phototransistor packaged in a injection molded housing. The package is... | |
| Phototransistor Optical Interrupter Switch Description: The MOC70PX consists of an infrared light emitting diode coupled to an NPN silicon phototransistor packaged in a injection molded housing. The housing is designed... | |
| Phototransistor Optical Interrupter Switch Description: The QVE00118 consists of an infrared light emitting diode coupled to an NON silicon phototransistor packaged into an injection molded housing. The housing is designed... | |
| Phototransistor Optical Interrupter Switch Features: No contact sensing 5mm wide slot 0.5 mm aperture width Opaque black plastic housing Locating knobs on housing base for accurate mounting Transistor output | |
| The MOC70L series are slotted switches designed for multipurpose non contact sensing. They consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing ,... | |
| Capable of withstanding re-flow soldering temperatures Operating temperature up to 100C |