elobau U.S., Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| All types listed above are reverse connection protected and short circuit-proof. * Pulse extension 20 ms; also available without signal extension, then switching frequency 1000 Hz. | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button... | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. Switches must be installed in a way being protected... | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction, proximity switch series 6“ and the operation manual. | |
| Approved to RL 94/9 (ATEX) Bitte beachten Sie vor der Verwendung der Sensoren die Betriebsanleitung „Näherungsschalter Serie 6“.Before installing this sensor, please read the instruction „proximity switch series 6“ and... | |
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| Pneumatic cylinder switches for short stroke cylinders. | |
| Pneumatic cylinder switches for T-profiled cylinders. | |
| Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp. | |
| Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable. | |
| Safety sensor eloProtect M completely redefines the standard for magnetic safety sensors. The magnetic safety switch offers increased operating distances and offset values for increased flexibility during installation and a... | |
| Switching distance ≤ 10 mm. | |
| Switching distance ≤ 4 mm. |