CARLO GAVAZZI Automation Components Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or... | |
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN... | |
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications,... | |
| A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They... | |
| A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN... | |
| AC inductive proximity switches with sensing distance 10 mm mounted in metal or 15 mm non-flush mounted. Flat pack housing size (W x H x D) 35 x 55 x... | |
| AC proximity switches constructed in rugged thermoplastic polyester housings. Sizes available are M18 and M30. Length of housing is selectable with 30 mm thread or 50 mm thread. Bright LED... | |
| AC proximity switches constructed in stainless steel (1.4301) housings. Sizes available are M12, M18 and M30. Length of housing is selectable with 30 mm thread or 50mm thread. Bright LED... | |
| ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC... | |
| ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m... | |
| ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay... | |
| Capacitive proximity level switch with a sensing distance of 10 mm non-flush mounted. The switching points can be altered by means of the Teach-in function. 3-wire DC output with selectable... | |
| Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the... | |
| Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the... | |
| Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted... | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30... | |
| Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. | |
| Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with sensing distance 16 mm flush mounted and sensing distance 25 mm non-flush mounted by adjustment. 4- wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal... | |
| Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2... | |
| Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2... | |
| Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures... | |
| Carlo Gavazzi is excited to announce the launch of the new ICF Full-Metal Inductive Sensors. This new sensor family offers increased uptime due to their durable stainless steel housing and... | |
| CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are... | |
| CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. | |
| ICB series is a complete family of high performance inductive sensors and represents Carlo Gavazzi standard solution for industrial automation equipments. It is available in three diameters: M12, M18 and... | |
| ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics... | |
| Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated... | |
| Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated... | |
| Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and... | |
| Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing Sensing distance: 2 mm Flush type Short body version... | |
| Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions Mounting dimensions in... | |
| Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size... | |
| Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical Diameter: M12,... | |
| Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical Diameter: M12, M18, M30... | |
| Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 227 and EN 60 947-5-2. Euronorm thermoplastic polyester housing, cylindrical Short or long versions... | |
| Proximity switch in M12, M18 and M30 stainless steel housing. Made in accordance with Euronorm EN 50 227 and EN 60 947-5-2. Stainless steel housing, cylindrical Diameter: M12, M18, M30... | |
| Proximity switch M12, M18 and M30 in nickel-plated brass housings. Made in accordance with Euronorm EN 60 947-5-2. Sensing distance: 4 to 22 mm Flush and non-flush types Power supply:... | |
| Retro-reflective photoelectric switch with extended range up to 3 m. Easily adjustable sensitivity with 270° potentiometer. LED output indication. Short M18 metal housing for heavy duty applications. IP 67. Easy... | |
| Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø | |
| The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH... | |
| The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal... | |
| The cylindrical proximity magnetic sensors of the FM series are available in different versions with plastic or brass housing, different dimensions and output contacts. The models can be mounted directly... | |
| The cylindrical proximity magnetic sensors of the FMM series are characterized by stainless steel body and small dimensions. They can be mounted directly on ferromagnetic supports as well; in this... | |
| The cylindrical proximity magnetic sensors of the FSM series are available in different versions with brass or nickel-plated brass housing, different dimensions and output contacts. They can be mounted directly... | |
| The EO1804 is a family of general purpose Diffusereflective sensors in a short M18 metal housing for heavy duty applications. They are useful for simple applications where a basic sensor... | |
| The EP1830 is a family of general purpose polarized retro-reflective sensors in a short M18 metal housing for heavy duty applications. They are useful for simple applications, where a basic... | |
| The ET1820 is a family of general purpose through-beam sensors in an industrial standard M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications where a... | |
| The FLMA1S1 sensor is a magnetic flux meter switch. To work correctly, the flux of the liquid material must push the float against the spring: when the flux is sufficiently... | |
| The FMMPA7 series is characterized by a cylindrical plastic housing with a 6 mm diameter. The switch contact is NO (Normally Open) and has very high sensibility with very low... | |
| The FSLP magnetic sensors are characterized by high sensibility switching contact, that allows good front and side switching distances. Every single sensor is provided with a mounting kit consisting of... | |
| The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics... | |
| The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging,... | |
| The new generation of CA18CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA18EA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA18FA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30EA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30FA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The sensors of the FMP series are housed in a plastic threaded housing. The different versions have NO (Normally Open), NC (Normally Closed), Bistable or CO (Change-over) output contacts. The... | |
| The sensors of the FS series have different dimensions and output contacts with output connection in PVC cable. They are available in several versions with plastic or brass housing. The... |
| Next >> |