Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the... | |
| 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the... | |
| 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the... | |
| 1.Description Hall-effect proximity switch is the position sensor made of Hall-effect element. It can also be used as speed sensor. It can be widely applied in many fields, such as... | |
| 1.Description IPS series inductive proximity switch is also named non-contact switch, or static position switch. The oscillator of the switch is consists of the coil and other elements. The inductive... | |
| 1.Description MGS-H01 is a step analog voltage output type magnetic navigation sensor for AGV. MGS-H01 is composed of 15 bit original magnetic sensor elements, encoder and D/A converter. The step... | |
| 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make... | |
| 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic reed switch and magnet. It can make detection without having to make... | |
| Features High accuracy, large testing air-gap. Wide power voltage range 12-24Vdc, ideal for harsh environments Compact and easy to install The detecting air-gap is more than 40mm upon customer request... | |
| Magnetic Tape Guidance AGV's route can be constructed in various locations, since the magnetic tape route can be constructed where the floor can not be carved. Modification of a magnetic... | |
| Specification of Proximity Switches Housing code: P3016 Switches Mode: Memory (Form C) Magnet code: EA835 Carry Current: 1.5Amax Switch Current: 0.7Amax Switch Voltage: 220Vac Power rate: 70W Operation Temperature: -20~~105°C... | |
| Specifications An inductive proximity switch consists of 4 main components: coil, oscillator, detection circuit and solid state switching device. The oscillator creates a high frequency field that is emitted from... | |
| Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. | |
| Specifications Inductive sensors are used when the target is metal. These are the most widely used switches in industry today. Proximity switches are available in either Shielded or Unshielded versions. | |
| Specifications odelIPS-D-3-M1645Siz e mmM16x45Voltage (VDC)5-30Max. Load Current (mA.)300Sen. Dis.(mm) FM NFM1.52.5Switching Frequency (Hz.)2500Voltage Drop At Full Load (VDC)2.5No. Load Current (mA)>10.0Position IndicationLEDResidua l Current (mA.)0.001Cable Length(mm)2000Housin g MaterialBrass | |
| The magnetic guidance sensor is mounted on an unmanned AGV, with 35-40mm between the guide magnetic tape and MGS-2443-H16R sensor. During the AGV movement, if the trajectory deviates from the... | |
| The magnetic guidance sensors give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 16 bit switches signal, turn at its magnetic path... | |
| the switches is a three-wire, solid state device recommended for low current DC loads such as interfacing with a programmable controller. It provides compact, reliable sensing for virtually infinite life. | |
| YUANBEN develops laser sensors that feature a compact size and high accuracy for detecting presence and measuring distance. The laser sensor transmits a laser through a lens and to the... |