PHD, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Series 1750 Solid State Switch Series 1750 Solid State Switches are available for use on most PHD products for simple interfacing to many types of electrical controllers. These switches are... | |
| Series JC1ST Teachable Sensor Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in... | |
| Hall Sensor provides independent and fully adjustable multiple position sensing on Series 8400 Angular Grippers, Series 190 & 191 Parallel and 190 Angular Grippers, Series 5300 Oval Grippers, and all... | |
| Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity... | |
| Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are... | |
| Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the... | |
| Series 5360 Solid State Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Solid State Switches have no moving... | |
| Series 5580 Hall Effect Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there... | |
| Series 5580 Reed Proximity Switches are available for use on select PHD products making it easy to interface these actuators with various electronic controls. They are ideal for use as... | |
| Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers. | |
| Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10... | |
| Series 6250 Solid State Proximity Switches are available for use with PHD ISO Cylinders and on other select PHD actuators which use the "M" magnet option. Since Solid State Switches... | |
| Series 6790 Reed Proximity Switches are available in 65 - 120 VAC model for simple interfacing to sequencers and programmable controllers. They can be used to directly drive some types... | |
| Series JC1SD Solid State Switches fit into 4 mm switch slots and are solid state for the longest life. Series JC1SD Solid State Switches are offered in 10 - 30... | |
| These switches offer high reliability provided by solid state inductive sensing technology and are suitable for plant environments where dirt and contamination create difficulties for electromechanical and other types of... |