Migatron Corporation Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| About the LCU-40APW The LCU-40APW analog ultrasonic sensor is a self contained sensor in a PVC housing with 1″ NPSM mounting threads. It is powered by 11.8 – 30VDC with... | |
| About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that... | |
| About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine... | |
| About the RPS-4000 The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance... | |
| About the RPS-450 The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to... | |
| RPS-150A Overview The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. | |
| About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be... | |
| About the RPS-400-30 Sensor The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture... | |
| About the RPS-401A, RPS-426A Sensors The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and... | |
| About the RPS-409A Sensor The RPS-409A-80 analog ultrasonic sensor is a self contained sensor in a 30mm PVC barrel housing. It is powered by 20-30VDC with reverse polarity protection. It... | |
| About the RPS-409A-2P Sensor The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2″ NPT mounting threads. It is powered by 20 – 30VDC... | |
| About the RPS-409A-IS2 Sensor Migatron’s second generation of intrinsically safe ultrasonic sensors are certified for use in Hazardous (Classified) Locations and Explosive Atmospheres. The RPS-409A-IS2 is one of the first... | |
| About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor... | |
| The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and... | |
| The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face... | |
| The RPS-409A-IS3 is an intrinsically safe analog ultrasonic sensor available in a variety of ranges. The RPS-409A-IS3 sensors can be used in hazardous gas or dust environments classified as Class... | |
| DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity... |