4B Components, Ltd. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. Detects the position of doors, trolleys, boxes, etc. 2-wire multi-voltage technology,... | |
| Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. May also be used to generate pulses for the detection of... | |
| Detects the presence of metallic objects in hazardous areas such as handling, storage, packaging, conveying, assembly, processing, etc. Detects the position of doors, slides, gates and containers 10 - 30... | |
| Force activated belt & pulley misalignment sensor Detects tracking & misalignment on bucket elevators & conveyors Hardened stainless steel contact face Instantaneous misalignment signal, built-in test knob Voltage free contact... | |
| Microprocessor controlled underspeed monitor Signals underspeed for bucket elevators, conveyors and all rotating machinery Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target Single set-point ~ 20%... | |
| Stainless steel tubular enclosure, hygienic & rugged Fail-safe magnetic (reluctance) sensor, immune to build up of material Powerful sensing range of 1 - 4 inches, adjusted on the sensor or... | |
| Stopped Motion Monitor Sensor Signals “stopped condition” on conveyors, fans and all rotating machinery Inductive proximity sensor which detects rotating metal target Single trip set-point signal if no pulse is... |