ZF Electronic Systems Pleasant Prairie, LLC Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target... | |
| One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state... | |
| Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for... | |
| Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of... |