Kaman Measuring & Memory LLC dba KMM Precision Measuring Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Product Name Notes
>True differential for common mode rejection at an economical price >High-precision eddy current, balanced bridge technology >Capable of sub nanometer resolution >Thermal stability ±.03% FS/°C, at null ±.005% FS/°C >Small...
Differential resolution to a nanometer >Two precisely matched sensors per channel give resolution to a nanometer. >Superior thermal and long-term stability of 5x10-6 inches/month or better. > Small package size:...
Kaman's Advanced Magnetic Sensing (AMS, AMS-HP, and AMS-XHP) precision non-contact measuring systems designed to detect magnetic materials through non-magnetic barriersDetect target position through non-magnetic, conductive, and non-conductive barriersRMS resolution down...
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged...
Self contained analog output displacement sensors >Self-contained electronics > Built-in temperature sensor > Fixed gain output >Reverse polarity and short circuit protection >No calibration required >Low cost >Excellent performance with...
The KD-5100+ is an upgraded higher reliability version of Kaman's proven KD-5100 measuring system and utilizes the identical hybrid microcircuit. The KD-5100+ incorporates upgrades to: circuit layout, ground connections, and...