BERNSTEIN AG Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8,... | |
| Ever more complex and above all more compact measuring and control configurations require components that occupy even less space. In line with this trend, BERNSTEIN has expanded its comprehensive range... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 /... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M30x1,5 /... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M12x1 below. Product... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M18x1 below. Product... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M30x1,5 below. Product... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below. Product... | |
| Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. | |
| Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow... | |
| Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to... | |
| The protection against flammable energies is realised by encapsulation. The magnetic switches are fitted at the factory with an up to 7 m long connection cable. The cable is permanently... | |
| The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into... |