Reed Switch Developments Corp. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL... | |
| FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black Recognized to U.S. | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File #... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulation, 105� Celsius, UL 1007/1569, CSA type R-64 UL File # E102207; Recognized to U.S. and Canadian requirements... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6" standard, 24 AWG, PVC insulated, 105� C, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead color: Black UL File # E102207; Recognized to... | |
| FEATURES CUSTOM OPTIONS Stainless steel housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File #... |