Airmar Technology Corporation Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Product Name Notes
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing...
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options...
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP,...
AR50CH Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Robotics Features Improved deadband performance as compared to AT50 Rugged sealed construction Cylindrical design allows for installation in...
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various...
ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and...
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver...
ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation...
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation...
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and...
AT200 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Available in PVDF housing for use...
AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting...
AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities
AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing...
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded...
ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical...
ATK200 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Proximity sensing Obstacle avoidance Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows...
ATK50 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows...
ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical...