Fargo Controls, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from... | |
| FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator | |
| FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67:... | |
| Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short... | |
| Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable... | |
| Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator | |
| Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator | |
| Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm Adjustable sensitivity Delay ON/OFF switch LED function indicator Short circuit & reverse polarity protection Pre-wired cable... | |
| FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from... | |
| FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator... | |
| FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water... | |
| FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Reflector included Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from... | |
| FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against... | |
| Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight... | |
| FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity... | |
| FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and... | |
| Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10... | |
| FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67:... | |
| Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable... | |
| Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon... | |
| Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request | |
| FEATURES: Simply break the beam between Emitter & Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction | |
| Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable... | |
| FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive... | |
| Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter... | |
| FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight... | |
| Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree... | |
| Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive... | |
| Features: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67:... | |
| Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive... | |
| Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10... | |
| Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection... | |
| Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance... | |
| Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection... | |
| Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter... | |
| Linear Voltage Output Inductive. | |
| Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds... | |
| These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied... |
| Next >> |