SensoPart Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Typical F 04/05/12/18/30 Sensors in barrel type housings have several special aspects compared to those with cubic housings. They are not only particularly robust but also, thanks to their integrated... | |
| Typical F 10 The sensors of the F 10 series, available as LED and laser versions, form one of the most comprehensive series on the market in sub-miniature housings. | |
| Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant... | |
| • Precise small part detection even at long scanning distances of up to 300 mm Very small, easily visible laser light spot Precisely adjustable background suppression High switching frequency of... | |
| Adjustable background suppression up to scanning distance 70 mm Static or dynamic teach-in via teach-in button and control line Button lock via control input N.O./N.C. switching via teach-in button and... | |
| Adjustable background suppression Dynamic teach-in via button / control line without machine stoppage Lockable Teach-in button | |
| Alignment indicator and easily visible light spot for simple alignment of the through-beam system Test input to check sensor pair function Sensor adjustment via teach-in and control input Plug and... | |
| Auto-Detect photoelectric retro-reflective sensor with real PNP and real NPN functions Particularly suitable for short-range applications Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable... | |
| Auto-detect retroreflective photoelectric sensor with real PNP and real NPN functions Particularly suitable for short-range applications Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable... | |
| Autocollimation principle for maximum precision even at long ranges No blind zone – detection from range of 0 mm Particularly suitable for detecting the smallest of objects High switching frequency... | |
| Autocollimation principle for maximum precision even at long ranges No blind zone – detection from range of 0 mm Simple alignment thanks to easily visible light spot Plug connector rotatable... | |
| Autocollimation principle: reliable and precise detection from a range of 0 mm Precise detection, even through narrow openings and drilled holes Compact miniature housings for installation in the smallest of... | |
| Detects even semi-transparent labels on carrier material Non-distorting and robust metal housing with cable or M8 plug Design with small arm adapted to label dispenser Easy adjustment via teach-in button... | |
| Differentiates between even the slightest of grey value differences Sensor settings via teach-in and control input Durable laser printing Very small, easily visible laser light spot Wide range of variants... | |
| Differentiates between even the slightest of grey value differences Sensor settings via teach-in and control input Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable... | |
| Differentiation of even the slightest of grey value differences Sensor adjustment via teach-in and control input Simple alignment thanks to easily visible light spot Plug and cable connection rotatable | |
| Differentiation of even the slightest of grey value differences Sensor adjustment via teach-in and control input Very small, easily visible laser light spot Plug and cable connection rotatable | |
| Economical solution for numerous applications Long range of up to 10 m Simple adjustment via potentiometer 2 through holes as additional mounting possibility | |
| Economical solution for numerous applications Range of up to 3.0 m Variants with angled light exit Polarisation filter for reliable detection of highly reflective surfaces Simple adjustment via potentiometer 2... | |
| Economical solution for numerous applications Scanning distance of up to 800 mm, adjustable via potentiometer Red light or infrared • Variants with angled light exit Simple adjustment via potentiometer 2... | |
| Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable laser printing | |
| Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Suitable for a wide variety of different reflectors Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc... | |
| Fast switching output for precise switching behavior and parallel IO-Link communication for quick format changes and diagnostic data Reliable small-part detection over the entire operating range from a size of... | |
| Fibre-optic sensor for the adaptation of a wide variety of fiber-optic cables DIN-rail mounting No mutual interference thanks to automatic communication Simple operation via electronic Teach-in button or control line... | |
| Fibre-optic sensor for the adaptation of a wide variety of fiber-optic cables Very user-friendly thanks to combination of display and teach-in Several operating modes for individual adaptation to the application... | |
| Fine, parallel light beam Small part detection to 0.2 mm at a max. distance of 1 m Simple installation thanks to standard M12 metal thread Control line for setting of... | |
| For detection tasks with all object surfaces at high scanning distances Reliable object detection even with tilted objects and with bright, highly reflective or shiny backgrounds Compact housing for an... | |
| Fork widths: 30 … 120 mm Small part detection from 0.2 mm Robust metal plug connection Sensor adjustment via teach-in and control input Versatile mounting possibilities N.O./N.C. switchable | |
| Ideal for drill breakage control Air tube prevents malfunction Easily visible and focusable laser light spot Minimum detectable drill 1 mm High switching frequency, 6000 Hz | |
| Ideally suited for monitoring ejection Active zone 40, 80 or 120 mm Dynamic evaluation Adjustable output signal duration 10 … 300 ms | |
| Long range combined with precise laser light spot for extremely accurate small-part detection High switching frequency for the reliable detection of even the most rapid processes Sensor adjustment via teach-in... | |
| Long range of 6 m Precise background suppression through time-of-flight technology Reliable operation even with highly reflective and glossy backgrounds Simple alignment via integrated pilot laser | |
| Long range with small and compact housings Test input for checking sensor pair function Very small, easily visible laser light spot Sensor settings via teach-in and control input Robust glass-fibre-reinforc... | |
| Long scanning distance of 1 m combined with extremely accurate small-part detection Precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Very small, easily visible... | |
| Long scanning distance of 1.2 m BlueLight technology with precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Precise scanning distance adjustment by means of... | |
| Long scanning distance of 1.20 m Precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Reliable suppression of ambient light, such as sunlight and halogen... | |
| Long scanning distance of 600 mm Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Optional contamination output | |
| Miniature sensor with BlueLight technology and high-precision, fixed background suppression Reliable switching behaviour with strongly light-absorbing and highly transparent objects Functions reliably without reflector - even with critical object surfaces... | |
| Miniature sensor with BlueLight technology and precisely adjustable background suppression Reliable switching with strongly light absorbing and shiny objects Reliable operation even with highly reflective backgrounds thanks to SensoPart ASIC... | |
| Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency,... | |
| Operating range: 50 m Small housings Red light laser, 650 nm Control line for setting of 3 sensitivity levels Test input | |
| Our bestseller: ideal for the most diverse applications Red light, infrared Scanning distance dependant on fibre-optic cable Fibre-optic cable adaptable N.O./N.C. selectable Contamination indicator / output M30 metal threaded sleeve... | |
| Particularly suitable for detecting the smallest of objects Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale High switching frequency of 2500 Hz | |
| Particularly suitable for short-range applications Suitable for a wide variety of different reflectors Very small, easily visible laser light spot Sensor settings via teach-in and control input Robust glass-fibre-reinforc ed... | |
| Particularly suitable for the detection of the smallest of objects – smallest detectable part < 2 mm Bright, precise laser light spot in Laser Class 1 Suitable for a wide... | |
| Precise fixed background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings IO-Link... | |
| Precisely adjustable background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings | |
| Precisely adjustable background suppression Long scanning distance of 400 mm with small and compact housings Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Simple alignment thanks... | |
| Precisely adjustable background suppression Reliable switching despite differing object colors and surfaces Simple alignment thanks to easily visible light spot Plug and cable connection rotatable | |
| Precisely adjustable background suppression Reliable switching despite varying object colours and surfaces Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Particularly suitable for the detection of... | |
| Precisely adjustable background suppression Reliable switching despite varying object colours and surfaces Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Simple alignment thanks to easily visible... | |
| Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Optional contamination output Plug connector rotatable | |
| Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Plug connector rotatable | |
| Reliable recognition of transparent objects regardless of their shape Autokollimation principle:Reliable and precise recognition starting from a range of just 0 mm Delta-function (Dynamic Evaluation of Light for Threshold Adaptation):... | |
| Reliable small-part detection over the entire operating range from a size of 0.2 mm Precise front-edge detection even in fastest automation processes thanks to a high switching frequency of 10... | |
| Reliable small-part detection over the entire operating range from a size of 0.2 mm Precise front-edge detection even in fastest automation processes thanks to a high switching frequency of 4... | |
| Robust M12 metal housings with short mounting lengths Operating range: 60 … 1500 mm Red light, 660 nm Switching state and functional reserve indicators | |
| Robust metal housings Small part detection from 0.3 mm High switching frequency up to 3000 Hz Precise sensitivity adjustment via potentiometer N.O. N.C. switchable | |
| Robust metal housings Small part detection from 0.5 mm High switching frequency up to 1500 Hz Precise sensitivity adjustment via potentiometer N.O. N.C. switchable | |
| Scanning distance dependant on fiber-optic cable Fiber-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable M18 metal threaded sleeve | |
| Scanning distance dependant on fibre-optic cable Fibre-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable Contamination indicator / output M30 metal threaded sleeve | |
| Scanning distance dependant on fibre-optic cable High switching frequency, 1 kHz, 5 kHz Fibre-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable M30 metal threaded sleeve | |
| Scanning distance: 1 … 300 mm, adjustable Red light, 660 nm Easy installation thanks to standard M12 metal thread Functional reserve indicator N.O./N.C. switchable | |
| Scanning distance: 40 … 120 mm Red light, 660 nm Background suppression Robust metal housing Metal M18 threaded sleeve Antivalent switching outputs | |
| Scanning distance: 5 … 1000 mm, adjustable Wide beam (large aperture angle) Separating seam Metal M30 threaded sleeve Contamination indicator | |
| Scanning range 15 mm Fix-Fokus Ultra-small and robust housing Laser, red light 655 nm, bright light spot Laser class 1 For ultra-precise detection tasks Easy & flexible mounting (drill hole... | |
| Scanning range 30 mm Fix-Fokus Ultra-small and robust housing Laser, red light 655 nm, bright light spot Laser class 1 For ultra-precise detection tasks Easy & flexible mounting (drill hole... | |
| Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock... | |
| Simple alignment thanks to easily visible light spot Suitable for a wide variety of different reflectors Sensor adjustment via teach-in and control input Plug and cable connection rotatable | |
| Simple installation thanks to standard M12 metal thread High immunity to dirt due to high signal reserves Indicator for detection stability | |
| Simple range adjustment thanks to indicator scale Test input for controlling function of the sensor pair Optional contamination output Plug connector rotatable | |
| Simple teach-in via button Control line for teach-in and button lock Contamination indicator N.O./N.C. switchable For fiber-optic cables with diameter of 2.2 mm | |
| Smallest sensor format with IO-Link Diameter 4 mm Parameterisation via IO-Link (i.a. sensitivity, switching frequency, N.O. / N.C., teach-in) No mutual interference | |
| Smallest sensor format with IO-Link Diameter 5 mm Parameterisation via IO-Link (i.a. sensitivity, switching frequency, N.O. / N.C., teach-in) No mutual interference | |
| Sub-miniature sensor for installation in the smallest of spaces Bright, precise laser light spot for optimum small-part detection and simple alignment High switching frequency for detection in even the fastest... | |
| Sub-miniature sensor for installation in the smallest of spaces Bright, precise laser light spot for optimum small-part detection and simple alignment Suitable for numerous different reflectors User-friendly operation via electronic... | |
| Sub-miniature sensor for installation in the smallest of spaces Despite very small sensor housing very long operating range of 1.6 m Fast response time: only 500 µs Static and dynamic... | |
| Sub-miniature sensor with BlueLight technology and precise fixed background suppression Reliable switching behaviour with strongly light-absorbing and transparent objects, e.g. solar wafers in every process phase Reliable operation without reflector... | |
| Sub-miniature sensor with BlueLight technology and precise, adjustable background suppression Precise and reliable switching behaviour with strongly lightabsorbing objects Reliable operation without reflector - even with critical surfaces Simple alignment... | |
| Sub-miniature sensor with BlueLight technology and precise, adjustable background suppression Precise and reliable switching behaviour with strongly lightabsorbing objects Reliable operation without reflector - even with critical surfaces Two physical... | |
| Sub-miniature sensor with precise fixed background suppression Economical multi-purpose sensor Reliable switching behaviour even with varying object surfaces and colors Tamper-proof sensor design – no misalignment possible Simple mounting and... | |
| Switching hysteresis of 1.2 mm enables smart part detection even at large distances up to 600 mm Display for a higher level of user-comfort and a fast and easy setup... | |
| Switching hysteresis of 2 enables smart part detection even at large distances up to 1000 mm Display for a higher level of user-comfort and a fast and easy setup of... | |
| Test input for checking sensor pair function Sensor settings via teach-in and control input Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable laser printing... |
| Next >> |