Monarch Instrument Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1-1,000,000 RPM. Both the IRS-P and IRS-W Infrared Sensors are proven to be reliable high speed sensors. With a working range of 12 mm from very high speed equipment or... | |
| 1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target... | |
| 1-250,000 RPM. Extremely versatile and able to work over long distances (up to 25 feet). The ROLS-W (tinned wire termination) and ROLS-P (1/8" phone plug termination) are threaded stainless steel... | |
| 1-250,000 RPM. The most versatile and popular sensors we make. The ROS-W (Remote Optical Sensor with tinned wire termination) and ROS-P (Remote Optical Sensor with 1/8" phone plug termination) are... | |
| 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)... | |
| 1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target... | |
| The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from... |