EMX Industries, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any... | |
| EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users... | |
| In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors. When the infrared beam is interrupted, the... | |
| The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other... | |
| The Infrared Photoeye IRB-4x works without lenses so it is easy to align, making it less sensitive to fog, dust, snow, and sunlight. Used as a safety, reversing, or opening... | |
| The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam... | |
| The MVP D-TEK® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK® solves... | |
| The NIR Retro Reflective Photoeye Sensor can be used as a reversing sensor for commercial overhead doors, gates and parking barriers. Benefits include: Compact design, mounting hardware and indicators make... | |
| The Ultra V-2 D-TEK™ Vehicle Loop Detector is compact, delivers the full-featured functionality of the standard D-TEK product line, and has a second output. Housed in a plug-in module, the... | |
| The ULTRALOOP™ Series Vehicle Loop Detectors combine small size with full-featured functionality in a DIN rail mount module. The ULTRALOOP ULT-DIN loop detector model has our new DETECT-ON-STOP™ or (DOS)... | |
| The USVD-4X Drive Thru Vehicle Sensor uses patent pending Triangular Planar Array (TPA) technology to detect the presence of a vehicle. The USVD handles any drive thru operation such as... |