Aratas America LLC Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Built-in lens achieves 3 mm focal length Small surface mounting type reflection sensor PCB surface mounting type. | |
| Built-in Photomicrosensor Connector Type Mounted with M3 screws 5 VDC and 24 VDC power supply types are available Photo IC output (Dark-ON/Light-ON) Connector with secure lock compatible with JST GHR-03... | |
| Compact Reflective Type (Standard Sensing Distance = 4 mm) Featuring an embedded high performance lens for highly precise detection of ±0.6 mm By using a red LED, dye type inks... | |
| Compact Reflective Type (Standard Sensing Distance = 4 mm) Featuring an embedded high performance lens for highly precise detection of ±0.6 mm Infrared LED type Diffuse-reflective/L ight convergent reflective | |
| Compact Reflective Type (Standard Sensing Distance = 5 mm) | |
| Compact Slot / SMD Type (Slot width: 4 mm) Unique 4 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC... | |
| Compact Slot / SMD Type (Slot width: 5 mm) Unique 5 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC... | |
| Compact Slot / SMD Type (Slot width: 4 mm) Unique 4 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. | |
| Compact Slot / SMD Type (Slot width: 5 mm) Unique 5 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. | |
| Compact Slot/Terminal Type (Slot Width: 2 mm) Low profile (Height: 3.3 mm) type Terminal for PCB mounting | |
| Compact Slot/Terminal Type (Slot Width: 2 mm) Low profile (Height: 5.2 mm) type Terminal for PCB mounting | |
| Compact Slot/Terminal Type (Slot Width: 2 mm) Terminal for PCB mounting | |
| Compact Slot/Terminal Type (Slot Width: 2.8 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss | |
| Compact Slot/Terminal Type (Slot Width: 3 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss | |
| Deep Slot, Wide-width/Terminal Type (Slot Width: 14 mm) Deep slot type (Light axis height: 13.5 mm) Terminal for PCB mounting Includes screw mounting holes (M3) | |
| Horizontal Mounting Slot/Terminal Type (Slot Width: 3 mm) Horizontal aperture type Terminal for PCB mounting | |
| Reflective/Terminal Type with Visible Light Cut Filter (Standard Sensing Distance = 5 mm) Dust resistant structure Includes screw mounting holes (M2) Two types of terminals (terminal for cord soldering, terminal... | |
| Slot / Connector Type Photo IC output (Dark-ON / Light ON) Connector with strong lock manufactured by JST. Mates with GHR-03. Mounted with M2 screws Models available for 5-V or... | |
| Slot / PCB mounting Type (Slot width: 2.8 mm) Low-profile model (5.4 mm high) With a positioning boss | |
| Slot / Screw mounting / Connector Type (Slot width: 5 mm) Screw-mounting High resolution with a 0.5-mm-wide aperture Directly connectable to C-MOS Connects to US Molex connectors | |
| Slot Type (Slot Width: 3 mm) Terminal for PCB mounting An all-purpose type that is easy to design | |
| Slot Type (Slot Width: 3.4 mm) Horizontal aperture type Mounted with M2 screws | |
| Slot Type (Slot Width: 3.4 mm) Mounted with M2 screws | |
| Slot/Pre-wired Type Horizontal aperture Photo IC output (Two types available: Dark-ON (EE-SX3096-W11)/Ligh t-ON (EE-SX4096-W11)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Featuring... | |
| Slot/Pre-wired Type Horizontal aperture Removable dedicated connector for easier maintenance Mounted with M3 screws Wire length 610 mm min. (AWG28) Solder-less lead wire installation for improved reliability | |
| Slot/Pre-wired Type Photo IC output (Two types available: Dark-ON (EE-SX3088-W11)/Ligh t ON (EE-SX4088-W11)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Featuring enhanced... | |
| Slot/Pre-wired Type Removable dedicated connector for easier maintenance Mounted with M3 screws Wire length 610 mm min. (AWG28) Solder-less lead wire installation for improved reliability | |
| Slot/Pre-wired, Dust Resistant Type (Slot Width: 3.2 mm) Featuring enhanced maintainability thanks to a removable dedicated connector Mounted with M3 screws Wire length 610 mm min. (AWG28) Enhanced reliability thanks... | |
| Slot/Pre-wired, Dust Resistant Type (Slot Width: 3.2 mm) Photo IC output (Two types available: Dark-ON (EE-SX3161-W11)/Ligh t ON (EE-SX4161-W11)) Featuring enhanced maintainability thanks to a removable dedicated connector Mounted with... | |
| Slot/Screw-fixed Type (Slot Width: 5 mm) Photo IC output (Two types available: Dark-ON (EE-SX3009-P1)/Light -ON (EE-SX4009-P1)) Mounting can be performed through use of one screw together with a boss. Featuring... | |
| Slot/Snap-in Mounted Type (Slot Width: 5 mm) Can be used with wide range of substrates and panels (t = 0.8 to 1.6 mm) Featuring enhanced maintainability thanks to a snap-in... | |
| Slot/Snap-in Mounted Wide-width Type (Slot Width: 15 mm) Can be used with wide range of substrates and panels (t = 0.8 to 1.6 mm) Featuring enhanced maintainability thanks to a... | |
| Slot/Terminal Type (Slot Width: 3 mm) Photo IC output (Two types available: Dark-ON (EE-SX398)/Light-ON (EE-SX498)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS... | |
| Slot/Terminal Type (Slot Width: 3.4 mm) Photo IC output (Two types available: Dark-ON (EE-SX3088)/Light ON (EE-SX4088)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to... | |
| Slot/Terminal Type (Slot Width: 3.4 mm) Terminal for PCB mounting | |
| Slot/Terminal Type (Slot Width: 3.5 mm) Photo IC output (Two types available: Dark-ON (EE-SX384)/Light-ON (EE-SX484)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS... | |
| Slot/Terminal Type (Slot Width: 3.6 mm) Dust resistant structure using two-color molding | |
| Slot/Terminal Type (Slot Width: 5 mm) Deep slot type (Light axis height: 12 mm) Terminal for PCB mounting | |
| Slot/Terminal Type (Slot Width: 5 mm) Photo IC output (Two types available: Dark-ON (EE-SX3081)/Light ON (EE-SX4081)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to... | |
| Slot/Terminal Type (Slot Width: 5 mm) Terminal for PCB mounting | |
| Slot/Terminal Type (Slot Width: 5 mm) Terminal for PCB mounting Includes reverse insertion prevention boss | |
| Slot/Terminal Type (Slot Width: 5.2 mm) Low profile, 5.2 mm wide slot type European/North American standard type Terminal for PCB mounting | |
| Slot/Terminal Type (Slot Width: 8 mm) Photo IC output (Two types available: Dark-ON (EE-SX3070)/Light-ON (EE-SX4070)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS... | |
| Slot/Terminal Type with Screw Mounted Tab (Slot Width: 3.4 mm) Horizontal aperture Terminal for PCB mounting Mounted with M3 screws Pre-wired type available (EE-SX1096-W11) | |
| Slot/Terminal Type with Screw Mounted Tab (Slot Width: 3.4 mm) Terminal for PCB mounting Mounted with M3 screws Pre-wired type available (EE-SX1088-W11) | |
| Slot/Terminal Type with Screw Mounted Tab (Slot Width: 3.4 mm) Two types of terminals (terminal for cord soldering, terminal for PCB mounting) | |
| Ultra-Compact Slot / SMD Type / Photo IC Output (Slot width: 3 mm) 3-mm slot width x SMD x Photo IC type Contributes to making the device compact and allowing... | |
| Ultra-Compact Slot / SMD Type (Slot width: 2 mm) PCB surface mounting type. High resolution with a 0.3-mm-wide aperture. | |
| Ultra-Compact Slot / SMD Type (Slot width: 2 mm) PCB surface mounting type. High resolution with a 0.3-mm-wide aperture. Dual-channel output. | |
| Ultra-Compact Slot / SMD Type (Slot width: 3 mm) High-speed response type with 50% less rise time than conventional products Contributes to high-speed response and low power consumption in a... | |
| Ultra-Compact Slot / SMD Type (Slot width: 3 mm) PCB surface mounting type. High resolution with a 0.3-mm-wide aperture. | |
| Ultra-compact SMD Type with a detectable sensing distance of 1 mm PCB surface mounting type. Support for small lots. *1 Sorting specifications available. *2 *1. Types with 100 pcs/box re... | |
| Wide Slot/Terminal Type (Slot Width: 8 mm) Terminal for PCB mounting Includes reverse insertion prevention boss |