Red Lion Controls, Inc. PSA8B - 30 mm Threaded Proximity Sensor PSA8B000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.181" (30 mm) Diameter Maximum Switching Frequency 500 Hz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.181" (30 mm) Diameter Maximum Switching Frequency 500 Hz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature

Suppliers

Company
Product
Description
Supplier Links
PSA8B - 30 mm Threaded Proximity Sensor - PSA8B000 - Red Lion Controls, Inc.
York, PA, United States
PSA8B - 30 mm Threaded Proximity Sensor
PSA8B000
PSA8B - 30 mm Threaded Proximity Sensor PSA8B000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.181" (30 mm) Diameter Maximum Switching Frequency 500 Hz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • 1.181" (30 mm) Diameter
  • Maximum Switching Frequency 500 Hz
  • NPN Open Collector Output
  • Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture
  • 5 to 30 VDC Powered
  • Wide Operating Temperature
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Proximity Sensors
Product Number PSA8B000
Product Name PSA8B - 30 mm Threaded Proximity Sensor
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Diffuse scan - SOEG-RTH-M18W-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Capacitive Proximity Sensors - 5000000965-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details