Red Lion Controls, Inc. PSA7B - 18 mm Threaded Proximity Sensor PSA7B000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.708" (18 mm) Diameter Maximum Switching Frequency 1 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Request a Quote Datasheet
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.708" (18 mm) Diameter Maximum Switching Frequency 1 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSA7B - 18 mm Threaded Proximity Sensor - PSA7B000 - Red Lion Controls, Inc.
York, PA, United States
PSA7B - 18 mm Threaded Proximity Sensor
PSA7B000
PSA7B - 18 mm Threaded Proximity Sensor PSA7B000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.708" (18 mm) Diameter Maximum Switching Frequency 1 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • 0.708" (18 mm) Diameter
  • Maximum Switching Frequency 1 KHz
  • NPN Open Collector Output
  • Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture
  • 5 to 30 VDC Powered
  • Wide Operating Temperature
Supplier's Site
Proximity Sensors - Industrial - PSA7B000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
PSA7B000-ND
Proximity Sensors - Industrial PSA7B000-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number PSA7B000 PSA7B000-ND
Product Name PSA7B - 18 mm Threaded Proximity Sensor Proximity Sensors - Industrial
Electrical Output Voltage
Diameter 0.7080 inch (17.98 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details