Red Lion Controls, Inc. PSAC - Proximity Sensor, NPN OC Output, 10 foot Cable PSAC0000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC Powered
Request a Quote
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC Powered
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSAC Inductive Proximity Sensor from Red Lion Controls features a maximum sensing distance of 0.059 inches (1.5 mm) and is capable of detecting both ferrous and non-ferrous metal targets at pulse rates up to 5 KHz. It utilizes an NPN Open Collector output, compatible with various Red Lion Controls,Äô devices, and operates within a supply voltage range of 10 to 30 VDC at a maximum current of 20 mA. The sensor is housed in a stainless steel case measuring 0.75 inches in diameter and 3.5 inches in length, with an epoxy encapsulated pole piece of 0.25 inches in diameter. It is available with cable lengths of 10, 25, or 50 feet, and is designed to function effectively in temperatures ranging from -25 °C to +70 °C. The sensor is internally shielded, allowing for flush mounting in metal applications without compromising sensing distance.

Datasheet Summary
Powered by GS/AI

The PSAC Inductive Proximity Sensor from Red Lion Controls features a maximum sensing distance of 0.059 inches (1.5 mm) and is capable of detecting both ferrous and non-ferrous metal targets at pulse rates up to 5 KHz. It utilizes an NPN Open Collector output, compatible with various Red Lion Controls,Äô devices, and operates within a supply voltage range of 10 to 30 VDC at a maximum current of 20 mA. The sensor is housed in a stainless steel case measuring 0.75 inches in diameter and 3.5 inches in length, with an epoxy encapsulated pole piece of 0.25 inches in diameter. It is available with cable lengths of 10, 25, or 50 feet, and is designed to function effectively in temperatures ranging from -25 °C to +70 °C. The sensor is internally shielded, allowing for flush mounting in metal applications without compromising sensing distance.

Suppliers

Company
Product
Description
Supplier Links
PSAC - Proximity Sensor, NPN OC Output, 10 foot Cable - PSAC0000 - Red Lion Controls, Inc.
York, PA, United States
PSAC - Proximity Sensor, NPN OC Output, 10 foot Cable
PSAC0000
PSAC - Proximity Sensor, NPN OC Output, 10 foot Cable PSAC0000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC Powered
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • Operates from Zero to 5 KHz Pulse Output Rate
  • Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance
  • Stainless Steel Case
  • Senses Targets as small as 12 DP Gear Teeth
  • 10 foot 3-wire shielded cable
  • 9 to 30 VDC Powered
Supplier's Site
Proximity Sensors - Industrial - RLC250-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
RLC250-ND
Proximity Sensors - Industrial RLC250-ND
SENSOR PROX IND 1.5MM CYL 10' CB

SENSOR PROX IND 1.5MM CYL 10' CB

Buy Now Datasheet
Sensor, Proximity; Inductive Sensing Mode; NPN; 0.059 In. (Max.); 20 mA (Max.) - 70031274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; Inductive Sensing Mode; NPN; 0.059 In. (Max.); 20 mA (Max.)
70031274
Sensor, Proximity; Inductive Sensing Mode; NPN; 0.059 In. (Max.); 20 mA (Max.) 70031274
3-Wire Inductive Proximity Sensor, NPN Output Type, 0.059 in. (Max.) Sensing Range Sense ferrous and non-ferrous metal objects Operates from zero to 5 kHz pulse output rate The PSAC contains a sensing coil, oscillator, and schmidt trigger pulseshaper with an NPN open collector output that is compatible with most red lion controls’ motion monitors, counters, and controls.

3-Wire Inductive Proximity Sensor, NPN Output Type, 0.059 in. (Max.) Sensing Range

  • Sense ferrous and non-ferrous metal objects
  • Operates from zero to 5 kHz pulse output rate
    The PSAC contains a sensing coil, oscillator, and schmidt trigger pulseshaper with an NPN open collector output that is compatible with most red lion controls’ motion monitors, counters, and controls.
Supplier's Site
Proximity Switch - 30160 - Radwell International
Willingboro, NJ, United States
Proximity Switch
30160
Proximity Switch 30160
PROXIMITY SENSOR, INDUCTIVE, NPN, 30 VDC, METAL BODY, 10 FOOT CABLE,SENSING RANGE MAX:1.5 MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, NPN, 30 VDC, METAL BODY, 10 FOOT CABLE,SENSING RANGE MAX:1.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RED LION CONTROLS Sensors & Switches PSAC0000

RED LION CONTROLS Sensors & Switches PSAC0000

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Red Lion Controls - 51M0950 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Red Lion Controls
51M0950
Inductive Proximity Sensor; Sensing Range Max Red Lion Controls 51M0950
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PSAC0000 RLC250-ND 70031274 30160 51M0950
Product Name PSAC - Proximity Sensor, NPN OC Output, 10 foot Cable Proximity Sensors - Industrial Sensor, Proximity; Inductive Sensing Mode; NPN; 0.059 In. (Max.); 20 mA (Max.) Proximity Switch Proximity Switch Inductive Proximity Sensor; Sensing Range Max Red Lion Controls
Electrical Output Voltage
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -0.4000 to 140 F (-18 to 60 C) -0.4000 to 140 F (-18 to 60 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1223LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magnetic Proximity Sensor - S3401 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details