Red Lion Controls, Inc. PSA6B - 8 mm Threaded Proximity Sensor PSA6B000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Request a Quote Datasheet
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSA6B - 8 mm Threaded Proximity Sensor - PSA6B000 - Red Lion Controls, Inc.
York, PA, United States
PSA6B - 8 mm Threaded Proximity Sensor
PSA6B000
PSA6B - 8 mm Threaded Proximity Sensor PSA6B000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • 0.315" (8 mm) Diameter
  • Maximum Switching Frequency 3 KHz
  • NPN Open Collector Output
  • Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture
  • 5 to 30 VDC Powered
  • Wide Operating Temperature
Supplier's Site
Proximity Sensors - Industrial - PSA6B000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
PSA6B000-ND
Proximity Sensors - Industrial PSA6B000-ND
SENSOR PROX INDUCTIVE 1.5MM CYL

SENSOR PROX INDUCTIVE 1.5MM CYL

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number PSA6B000 PSA6B000-ND
Product Name PSA6B - 8 mm Threaded Proximity Sensor Proximity Sensors - Industrial
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093363 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details