Red Lion Controls, Inc. PROXIMITY SENSOR, 1.5MM INDUCTIVE PSA10000

Description
PROXIMITY SENSOR, 1.5MM INDUCTIVE
Description
PROXIMITY SENSOR, 1.5MM INDUCTIVE

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
PROXIMITY SENSOR, 1.5MM INDUCTIVE
70030361
PROXIMITY SENSOR, 1.5MM INDUCTIVE 70030361
PROXIMITY SENSOR, 1.5MM INDUCTIVE

PROXIMITY SENSOR, 1.5MM INDUCTIVE

Supplier's Site
Proximity Switch - 525562 - Radwell International
Willingboro, NJ, United States
Proximity Switch
525562
Proximity Switch 525562
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE,2WIRE, 6.5MM RANGE, 1.5MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE,2WIRE, 6.5MM RANGE, 1.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 70030361 525562
Product Name PROXIMITY SENSOR, 1.5MM INDUCTIVE Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1103ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details