Red Lion Controls, Inc. Proximity Sensors - Industrial PSA20000

Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - RLC605-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
RLC605-ND
Proximity Sensors - Industrial RLC605-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet
Proximity Switch - 1278369 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1278369
Proximity Switch 1278369
DISCONTINUED BY MANUFACTURER, PROX SENSOR , 2-WIRE PROX SENSOR, 30MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROX SENSOR , 2-WIRE PROX SENSOR, 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number RLC605-ND 1278369
Product Name Proximity Sensors - Industrial Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - Industrial - 1882-1040970-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
NAMUR Inductive Proximity Sensor - S3245 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
View Details