Red Lion Controls, Inc. PSA2B - 2 Wire 30 mm Threaded Proximity Sensor PSA2B000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.18" (30 mm) Diameter Maximum Switching Frequency 500 Hz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.18" (30 mm) Diameter Maximum Switching Frequency 500 Hz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature

Suppliers

Company
Product
Description
Supplier Links
PSA2B - 2 Wire 30 mm Threaded Proximity Sensor - PSA2B000 - Red Lion Controls, Inc.
York, PA, United States
PSA2B - 2 Wire 30 mm Threaded Proximity Sensor
PSA2B000
PSA2B - 2 Wire 30 mm Threaded Proximity Sensor PSA2B000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.18" (30 mm) Diameter Maximum Switching Frequency 500 Hz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • 1.18" (30 mm) Diameter
  • Maximum Switching Frequency 500 Hz
  • Inductive Output
  • Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture
  • 5 to 30 VDC Powered
  • Wide Operating Temperature
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Proximity Sensors
Product Number PSA2B000
Product Name PSA2B - 2 Wire 30 mm Threaded Proximity Sensor
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040883-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details