Red Lion Controls, Inc. Hall Effect Sensor HESS0000

Description
Detects Steel Sensing Gears or other Ferrous Targets NPN Open Collector Output Operates from 0 to 10 KHz 3/8" Diameter Stainless Steel Case Epoxy Encapsulated for Oil, Dirt, & Moisture Resistance Ideal for Tachometric Inputs
Request a Quote
Description
Detects Steel Sensing Gears or other Ferrous Targets NPN Open Collector Output Operates from 0 to 10 KHz 3/8" Diameter Stainless Steel Case Epoxy Encapsulated for Oil, Dirt, & Moisture Resistance Ideal for Tachometric Inputs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor - HESS0000 - Red Lion Controls, Inc.
York, PA, United States
Hall Effect Sensor
HESS0000
Hall Effect Sensor HESS0000
Detects Steel Sensing Gears or other Ferrous Targets NPN Open Collector Output Operates from 0 to 10 KHz 3/8" Diameter Stainless Steel Case Epoxy Encapsulated for Oil, Dirt, & Moisture Resistance Ideal for Tachometric Inputs
  • Detects Steel Sensing Gears or other Ferrous Targets
  • NPN Open Collector Output
  • Operates from 0 to 10 KHz
  • 3/8" Diameter Stainless Steel Case
  • Epoxy Encapsulated for Oil, Dirt, & Moisture Resistance
  • Ideal for Tachometric Inputs
Supplier's Site
Hall Effect Sensors - 9055270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
9055270
Hall Effect Sensors 9055270
Red Lion HESS0000 Hall Effect Sensor

Red Lion HESS0000 Hall Effect Sensor

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number HESS0000 9055270
Product Name Hall Effect Sensor Hall Effect Sensors
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Diameter 8 inch (203 mm)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005407-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08400832963 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details