Vishay Intertechnology, Inc. RES 143 OHM 1% 1/8W AXIAL RLR05C1430FSRSL

Description
RES 143ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1% 1/8W AXIAL - RLR05C1430FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1% 1/8W AXIAL
RLR05C1430FSRSL
RES 143 OHM 1% 1/8W AXIAL RLR05C1430FSRSL
RES 143ohm 1% 1/8W AXIAL

RES 143ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1430FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1430FSRSL-ND
Through Hole Resistors RLR05C1430FSRSL-ND
143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1430FSRSL RLR05C1430FSRSL-ND
Product Name RES 143 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers